ICO RALLY Medical Grade Heat Shrinkable Tubing HSMG-E-3/32"

Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet
Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Heat Shrinkable Tubing - HSMG-E-3/32
Palo Alto, CA, USA
Medical Grade Heat Shrinkable Tubing
HSMG-E-3/32"
Medical Grade Heat Shrinkable Tubing HSMG-E-3/32"
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.

• Flexible, also available in colors, subject to minimums

• 2:1 shrink ratio

• Conforms to USP Class VI, no heavy metals

• Compatible with gamma and ETO sterilization

• Standard Operating Temperature: -70°C to 105°C

• Minimum shrink temperature: 90°C

• Provided in cut pieces, coils, or on plastic spools.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSMG-E-3/32"
Product Name Medical Grade Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details