ICO RALLY FEP, Flexible, Thin-Wall, 1.3:1 H1.3FEP-6

Description
HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.
Datasheet
Description
HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEP, Flexible, Thin-Wall, 1.3:1 - H1.3FEP-6 - ICO RALLY
Palo Alto, CA, USA
FEP, Flexible, Thin-Wall, 1.3:1
H1.3FEP-6
FEP, Flexible, Thin-Wall, 1.3:1 H1.3FEP-6
HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.

HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number H1.3FEP-6
Product Name FEP, Flexible, Thin-Wall, 1.3:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
1.25 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-39-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.25 inch (31.75 mm)
View Details