The HSMG-E-1/2" Medical Grade Heat Shrinkable Tubing from ICO RALLY is designed for applications requiring excellent electrical insulation and resistance to abrasion and solvents. It features a 2:1 shrink ratio and is flexible, with the option for color variations subject to minimum order quantities. This tubing conforms to USP Class VI standards and contains no heavy metals, making it suitable for medical applications. It is compatible with gamma and ETO sterilization processes. The standard operating temperature range is from -70°C to 105°C, with a minimum shrink temperature of 90°C. The product is available in cut pieces, coils, or on plastic spools, providing versatility for various project needs.
• Flexible, also available in colors, subject to minimums
• 2:1 shrink ratio
• Conforms to USP Class VI, no heavy metals
• Compatible with gamma and ETO sterilization
• Standard Operating Temperature: -70°C to 105°C
• Minimum shrink temperature: 90°C
• Provided in cut pieces, coils, or on plastic spools.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HSMG-E-1/2" |
| Product Name | Medical Grade Heat Shrinkable Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |