ICO RALLY Teflon, Semi-Rigid, Medium-Wall, 1.5:1 HSX-9

Description
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.
Datasheet
Description
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teflon, Semi-Rigid, Medium-Wall, 1.5:1 - HSX-9 - ICO RALLY
Palo Alto, CA, USA
Teflon, Semi-Rigid, Medium-Wall, 1.5:1
HSX-9
Teflon, Semi-Rigid, Medium-Wall, 1.5:1 HSX-9
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.

Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings.

Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSX-9
Product Name Teflon, Semi-Rigid, Medium-Wall, 1.5:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cable Spiral Wrapping - 2044416 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details