ICO RALLY Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1 HKFX-1/2

Description
HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX facilitates bundling and jacketing of wires and cables, protecting them from chemical and mechanical abuse.
Datasheet
Description
HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX facilitates bundling and jacketing of wires and cables, protecting them from chemical and mechanical abuse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1 - HKFX-1/2 - ICO RALLY
Palo Alto, CA, USA
Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1
HKFX-1/2
Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1 HKFX-1/2
HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX facilitates bundling and jacketing of wires and cables, protecting them from chemical and mechanical abuse.

HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX facilitates bundling and jacketing of wires and cables, protecting them from chemical and mechanical abuse.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HKFX-1/2
Product Name Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details