ICO RALLY Shrink Ratio Ico-Rally 8804

Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.76mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:
Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.76mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Ico-Rally - 92B5524 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Ico-Rally
92B5524
Shrink Ratio Ico-Rally 92B5524
Shrink Ratio:-; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.76mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Shrink Ratio:-; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.76mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92B5524
Product Name Shrink Ratio Ico-Rally
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0934446013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details