HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX facilitates bundling and jacketing of wires and cables, protecting them from chemical and mechanical abuse.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HKFX-1/16 |
| Product Name | Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1 |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Fluoropolymer |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |