ICO RALLY Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X-11-

Description
HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated). Operating Temperature Range: -67°F (-55°C) to 194°F (90°C) Shrink Ratio: 3 to 1 Shrink Temperature: 250°F (121°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: Cut Lengths
Datasheet
Description
HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated). Operating Temperature Range: -67°F (-55°C) to 194°F (90°C) Shrink Ratio: 3 to 1 Shrink Temperature: 250°F (121°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: Cut Lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 - HW3X-11- - ICO RALLY
Palo Alto, CA, USA
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
HW3X-11-
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X-11-
HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated). Operating Temperature Range: -67°F (-55°C) to 194°F (90°C) Shrink Ratio: 3 to 1 Shrink Temperature: 250°F (121°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: Cut Lengths

HW3X

Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1

HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated).

  • Operating Temperature Range: -67°F (-55°C) to 194°F (90°C)
  • Shrink Ratio: 3 to 1
  • Shrink Temperature: 250°F (121°C)
  • Recommended Heat Gun: 500°F (260°C)
  • Standard Colors: Black
  • Standard Shipping Length: Cut Lengths
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HW3X-11-
Product Name Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details