ICO RALLY Kynar, Semi-Rigid, Thin-Wall, 2:1 HKX-3/4

Description
HKX is ideal for use where resistance to abrasion and cut-through is critical. Because it is extremely tough, it is excellent for strain relief applications. HKX can be flexed, twisted, and bent repeatedly without loss of mechanical or electrical strength. HKX is translucent, making inspection and identification of covered objects easier. Longitudinal shrinkage is less than 5%. To keep objects being covered relatively cool, faster shrinkage at 250-350°C is suggested.
Datasheet
Description
HKX is ideal for use where resistance to abrasion and cut-through is critical. Because it is extremely tough, it is excellent for strain relief applications. HKX can be flexed, twisted, and bent repeatedly without loss of mechanical or electrical strength. HKX is translucent, making inspection and identification of covered objects easier. Longitudinal shrinkage is less than 5%. To keep objects being covered relatively cool, faster shrinkage at 250-350°C is suggested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kynar, Semi-Rigid, Thin-Wall, 2:1 - HKX-3/4 - ICO RALLY
Palo Alto, CA, USA
Kynar, Semi-Rigid, Thin-Wall, 2:1
HKX-3/4
Kynar, Semi-Rigid, Thin-Wall, 2:1 HKX-3/4
HKX is ideal for use where resistance to abrasion and cut-through is critical. Because it is extremely tough, it is excellent for strain relief applications. HKX can be flexed, twisted, and bent repeatedly without loss of mechanical or electrical strength. HKX is translucent, making inspection and identification of covered objects easier. Longitudinal shrinkage is less than 5%. To keep objects being covered relatively cool, faster shrinkage at 250-350°C is suggested.

HKX is ideal for use where resistance to abrasion and cut-through is critical. Because it is extremely tough, it is excellent for strain relief applications. HKX can be flexed, twisted, and bent repeatedly without loss of mechanical or electrical strength.

HKX is translucent, making inspection and identification of covered objects easier. Longitudinal shrinkage is less than 5%. To keep objects being covered relatively cool, faster shrinkage at 250-350°C is suggested.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HKX-3/4
Product Name Kynar, Semi-Rigid, Thin-Wall, 2:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details