ICO RALLY Tubing, shrink; 2"; Black Polyolefin; 2:1 Ratio; 3 (4 ft) pcs HIX 2 BLACK

Description
General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts and will not split when shrunk over sharp, or irregularly shaped objects. Applicable Specifications: MIL-I-23053B/5, Classes 1, 2; AMS 3636B, AMS3637B. Operating Temperature Range: –55°C to 135°C (–67°F to 275°F). Shrink Ratio: 2 to 1 (50%). Shrink Temperature: 121°C (250°F). HIX is mechanically tough and has good abrasion and solvent resistance.
Description
General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts and will not split when shrunk over sharp, or irregularly shaped objects. Applicable Specifications: MIL-I-23053B/5, Classes 1, 2; AMS 3636B, AMS3637B. Operating Temperature Range: –55°C to 135°C (–67°F to 275°F). Shrink Ratio: 2 to 1 (50%). Shrink Temperature: 121°C (250°F). HIX is mechanically tough and has good abrasion and solvent resistance.

Suppliers

Company
Product
Description
Supplier Links
Tubing, shrink; 2
Fort Worth, TX, USA
Tubing, shrink; 2"; Black Polyolefin; 2:1 Ratio; 3 (4 ft) pcs
70000636
Tubing, shrink; 2"; Black Polyolefin; 2:1 Ratio; 3 (4 ft) pcs 70000636
General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts and will not split when shrunk over sharp, or irregularly shaped objects. Applicable Specifications: MIL-I-23053B/5, Classes 1, 2; AMS 3636B, AMS3637B. Operating Temperature Range: –55°C to 135°C (–67°F to 275°F). Shrink Ratio: 2 to 1 (50%). Shrink Temperature: 121°C (250°F). HIX is mechanically tough and has good abrasion and solvent resistance.

General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength
HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts and will not split when shrunk over sharp, or irregularly shaped objects. Applicable Specifications: MIL-I-23053B/5, Classes 1, 2; AMS 3636B, AMS3637B. Operating Temperature Range: –55°C to 135°C (–67°F to 275°F). Shrink Ratio: 2 to 1 (50%). Shrink Temperature: 121°C (250°F).
HIX is mechanically tough and has good abrasion and solvent resistance.

Supplier's Site
HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5 - 70000720 - Allied Electronics, Inc.
Fort Worth, TX, USA
HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5
70000720
HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5 70000720
General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts and will not split when shrunk over sharp, or irregularly shaped objects. Applicable Specifications: MIL-I-23053B/5, Classes 1, 2; AMS 3636B, AMS3637B. Operating Temperature Range: –55°C to 135°C (–67°F to 275°F). Shrink Ratio: 2 to 1 (50%). Shrink Temperature: 121°C (250°F). HIX is mechanically tough and has good abrasion and solvent resistance.

General Purpose Heat Shrinkable Flexible Polyolefin Tubing, Thin Wall, 1500 PSI Tensile Strength
HIX is the most popular, general-purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. It is mechanically tough, will not cold flow, never melts and will not split when shrunk over sharp, or irregularly shaped objects. Applicable Specifications: MIL-I-23053B/5, Classes 1, 2; AMS 3636B, AMS3637B. Operating Temperature Range: –55°C to 135°C (–67°F to 275°F). Shrink Ratio: 2 to 1 (50%). Shrink Temperature: 121°C (250°F).
HIX is mechanically tough and has good abrasion and solvent resistance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 70000636 70000720
Product Name Tubing, shrink; 2"; Black Polyolefin; 2:1 Ratio; 3 (4 ft) pcs HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cable Sleeves - 1797010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1575 to 0.4331 inch (4 to 11 mm)
Length 984 inch (25000 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details