ICO RALLY Datasheets for Cable Clamps
Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more
| Product Name | Notes |
|---|---|
| Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber | |
| Cable Clamps Nylon Clamps (CLN) These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose. Standard Colors: Natural or Black | |
| Premium Nylon Hose Clamps provide a superior seal on hose or tubing products through an interlocking design. As the interlocking grooves are ratcheted together, the clamping diameter of the fastener... | |
| Standard worm drive construction. Slotted Hex Head Screw. |