ICO RALLY Fluoropolymer, Very Flexible, Thin-Wall, 2:1 HVFX-3/16

Description
HVFX is a radiation-cross-link ed, thin wall, heat shrinkable flexible fluoropolymer that can be used for jacketing and bundling wires to form light-duty harnesses. This is especially good where low profile, abrasion resistance, and flexibility are needed. This material can also be used to provide insulation and strain relief of electrical connections and wire terminations, identification of wires, and packaging of components.
Description
HVFX is a radiation-cross-link ed, thin wall, heat shrinkable flexible fluoropolymer that can be used for jacketing and bundling wires to form light-duty harnesses. This is especially good where low profile, abrasion resistance, and flexibility are needed. This material can also be used to provide insulation and strain relief of electrical connections and wire terminations, identification of wires, and packaging of components.
Datasheet
Datasheet Summary
Powered by GS/AI

HVFX-3/16 is a radiation-cross-linked, thin-wall, heat-shrinkable flexible fluoropolymer designed for applications requiring low profile, abrasion resistance, and flexibility. This product is suitable for jacketing and bundling wires to create light-duty harnesses, as well as providing insulation and strain relief for electrical connections and wire terminations. The operating temperature range is from -67°F (-55°C) to 230°F (110°C), with a shrink ratio of 2:1 and a shrink temperature of 275°F (135°C). The recovered wall thickness after shrinking is 0.195 inches (4.95 mm). Standard colors include black and color-coded options by size, and it is available in standard shipping lengths of 4-foot or 6-inch segments.

Datasheet Summary
Powered by GS/AI

HVFX-3/16 is a radiation-cross-linked, thin-wall, heat-shrinkable flexible fluoropolymer designed for applications requiring low profile, abrasion resistance, and flexibility. This product is suitable for jacketing and bundling wires to create light-duty harnesses, as well as providing insulation and strain relief for electrical connections and wire terminations. The operating temperature range is from -67°F (-55°C) to 230°F (110°C), with a shrink ratio of 2:1 and a shrink temperature of 275°F (135°C). The recovered wall thickness after shrinking is 0.195 inches (4.95 mm). Standard colors include black and color-coded options by size, and it is available in standard shipping lengths of 4-foot or 6-inch segments.

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer, Very Flexible, Thin-Wall, 2:1 - HVFX-3/16 - ICO RALLY
Palo Alto, CA, USA
Fluoropolymer, Very Flexible, Thin-Wall, 2:1
HVFX-3/16
Fluoropolymer, Very Flexible, Thin-Wall, 2:1 HVFX-3/16
HVFX is a radiation-cross-link ed, thin wall, heat shrinkable flexible fluoropolymer that can be used for jacketing and bundling wires to form light-duty harnesses. This is especially good where low profile, abrasion resistance, and flexibility are needed. This material can also be used to provide insulation and strain relief of electrical connections and wire terminations, identification of wires, and packaging of components.

HVFX is a radiation-cross-linked, thin wall, heat shrinkable flexible fluoropolymer that can be used for jacketing and bundling wires to form light-duty harnesses. This is especially good where low profile, abrasion resistance, and flexibility are needed. This material can also be used to provide insulation and strain relief of electrical connections and wire terminations, identification of wires, and packaging of components.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HVFX-3/16
Product Name Fluoropolymer, Very Flexible, Thin-Wall, 2:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details