Vishay Intertechnology, Inc. RES 15.4 OHM 1% 1/2W AXIAL RLR20C15R4FRB14

Description
RES 15.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1% 1/2W AXIAL - RLR20C15R4FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1% 1/2W AXIAL
RLR20C15R4FRB14
RES 15.4 OHM 1% 1/2W AXIAL RLR20C15R4FRB14
RES 15.4ohm 1% 1/2W AXIAL

RES 15.4ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C15R4FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C15R4FRB14-ND
Through Hole Resistors RLR20C15R4FRB14-ND
15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C15R4FRB14 RLR20C15R4FRB14-ND
Product Name RES 15.4 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers