Vishay Intertechnology, Inc. RES 130K OHM 1% 1/2W AXIAL RLR20C1303FRBSL

Description
RES 130Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1% 1/2W AXIAL - RLR20C1303FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1% 1/2W AXIAL
RLR20C1303FRBSL
RES 130K OHM 1% 1/2W AXIAL RLR20C1303FRBSL
RES 130Kohm 1% 1/2W AXIAL

RES 130Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1303FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1303FRBSL-ND
Through Hole Resistors RLR20C1303FRBSL-ND
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1303FRBSL RLR20C1303FRBSL-ND
Product Name RES 130K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers