Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1302GMBSL

Description
13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1302GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1302GMBSL-ND
Through Hole Resistors RLR20C1302GMBSL-ND
13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13K OHM 2% 1/2W AXIAL - RLR20C1302GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 2% 1/2W AXIAL
RLR20C1302GMBSL
RES 13K OHM 2% 1/2W AXIAL RLR20C1302GMBSL
RES 13Kohm 2% 1/2W AXIAL

RES 13Kohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C1302GMBSL-ND RLR20C1302GMBSL
Product Name Through Hole Resistors RES 13K OHM 2% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details