Vishay Intertechnology, Inc. RES 16K OHM 2% 1/2W AXIAL RLR20C1602GRRE6

Description
RES 16Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 2% 1/2W AXIAL - RLR20C1602GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 2% 1/2W AXIAL
RLR20C1602GRRE6
RES 16K OHM 2% 1/2W AXIAL RLR20C1602GRRE6
RES 16Kohm 2% 1/2W AXIAL

RES 16Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1602GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1602GRRE6-ND
Through Hole Resistors RLR20C1602GRRE6-ND
16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1602GRRE6 RLR20C1602GRRE6-ND
Product Name RES 16K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers