Vishay Intertechnology, Inc. RES 1.33K OHM 1% 1/2W AXIAL RLR20C1331FRR36

Description
RES 1.33Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1% 1/2W AXIAL - RLR20C1331FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1% 1/2W AXIAL
RLR20C1331FRR36
RES 1.33K OHM 1% 1/2W AXIAL RLR20C1331FRR36
RES 1.33Kohm 1% 1/2W AXIAL

RES 1.33Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1331FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1331FRR36-ND
Through Hole Resistors RLR20C1331FRR36-ND
1.33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1331FRR36 RLR20C1331FRR36-ND
Product Name RES 1.33K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details