Vishay Intertechnology, Inc. RES 160K OHM 2% 1/2W AXIAL RLR20C1603GMBSL

Description
RES 160Kohm 2% 1/2W AXIAL
Request a Quote
Description
RES 160Kohm 2% 1/2W AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 2% 1/2W AXIAL - RLR20C1603GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 2% 1/2W AXIAL
RLR20C1603GMBSL
RES 160K OHM 2% 1/2W AXIAL RLR20C1603GMBSL
RES 160Kohm 2% 1/2W AXIAL

RES 160Kohm 2% 1/2W AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLR20C1603GMBSL
Product Name RES 160K OHM 2% 1/2W AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details