Vishay Intertechnology, Inc. RES 1.37K OHM 1% 1/2W AXIAL RLR20C1371FRB14

Description
RES 1.37Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1% 1/2W AXIAL - RLR20C1371FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1% 1/2W AXIAL
RLR20C1371FRB14
RES 1.37K OHM 1% 1/2W AXIAL RLR20C1371FRB14
RES 1.37Kohm 1% 1/2W AXIAL

RES 1.37Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1371FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1371FRB14-ND
Through Hole Resistors RLR20C1371FRB14-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1371FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1371FRB14
Through Hole Resistors RLR20C1371FRB14
RES 1.37K OHM 1% 1/2W AXIAL

RES 1.37K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1371FRB14 RLR20C1371FRB14-ND RLR20C1371FRB14
Product Name RES 1.37K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details