Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1300GRB14

Description
130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1300GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1300GRB14-ND
Through Hole Resistors RLR20C1300GRB14-ND
130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 130 OHM 2% 1/2W AXIAL - RLR20C1300GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2% 1/2W AXIAL
RLR20C1300GRB14
RES 130 OHM 2% 1/2W AXIAL RLR20C1300GRB14
RES 130ohm 2% 1/2W AXIAL

RES 130ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1300GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1300GRB14
Through Hole Resistors RLR20C1300GRB14
RES 130 OHM 2% 1/2W AXIAL

RES 130 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1300GRB14-ND RLR20C1300GRB14 RLR20C1300GRB14
Product Name Through Hole Resistors RES 130 OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers