Vishay Intertechnology, Inc. RES 16K OHM 2% 1/2W AXIAL RLR20C1602GPB14

Description
RES 16Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 2% 1/2W AXIAL - RLR20C1602GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 2% 1/2W AXIAL
RLR20C1602GPB14
RES 16K OHM 2% 1/2W AXIAL RLR20C1602GPB14
RES 16Kohm 2% 1/2W AXIAL

RES 16Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1602GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1602GPB14-ND
Through Hole Resistors RLR20C1602GPB14-ND
16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1602GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1602GPB14
Through Hole Resistors RLR20C1602GPB14
RES 16K OHM 2% 1/2W AXIAL

RES 16K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1602GPB14 RLR20C1602GPB14-ND RLR20C1602GPB14
Product Name RES 16K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details