Vishay Intertechnology, Inc. RES 130 OHM 2% 1/2W AXIAL RLR20C1300GRRSL

Description
RES 130ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2% 1/2W AXIAL - RLR20C1300GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2% 1/2W AXIAL
RLR20C1300GRRSL
RES 130 OHM 2% 1/2W AXIAL RLR20C1300GRRSL
RES 130ohm 2% 1/2W AXIAL

RES 130ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1300GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1300GRRSL-ND
Through Hole Resistors RLR20C1300GRRSL-ND
130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1300GRRSL RLR20C1300GRRSL-ND
Product Name RES 130 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details