Vishay Intertechnology, Inc. RES 15K OHM 2% 1/2W AXIAL RLR20C1502GRBSL

Description
RES 15Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 2% 1/2W AXIAL - RLR20C1502GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 2% 1/2W AXIAL
RLR20C1502GRBSL
RES 15K OHM 2% 1/2W AXIAL RLR20C1502GRBSL
RES 15Kohm 2% 1/2W AXIAL

RES 15Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1502GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1502GRBSL-ND
Through Hole Resistors RLR20C1502GRBSL-ND
15 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1502GRBSL RLR20C1502GRBSL-ND
Product Name RES 15K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details