Vishay Intertechnology, Inc. RES 160K OHM 2% 1/2W AXIAL RLR20C1603GMRSL

Description
RES 160Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 2% 1/2W AXIAL - RLR20C1603GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 2% 1/2W AXIAL
RLR20C1603GMRSL
RES 160K OHM 2% 1/2W AXIAL RLR20C1603GMRSL
RES 160Kohm 2% 1/2W AXIAL

RES 160Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1603GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1603GMRSL-ND
Through Hole Resistors RLR20C1603GMRSL-ND
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1603GMRSL RLR20C1603GMRSL-ND
Product Name RES 160K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers