Vishay Intertechnology, Inc. RES 160 OHM 2% 1/2W AXIAL RLR20C1600GRB14

Description
RES 160ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 160ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 2% 1/2W AXIAL - RLR20C1600GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 2% 1/2W AXIAL
RLR20C1600GRB14
RES 160 OHM 2% 1/2W AXIAL RLR20C1600GRB14
RES 160ohm 2% 1/2W AXIAL

RES 160ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1600GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1600GRB14-ND
Through Hole Resistors RLR20C1600GRB14-ND
160 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1600GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1600GRB14
Through Hole Resistors RLR20C1600GRB14
RES 160 OHM 2% 1/2W AXIAL

RES 160 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1600GRB14 RLR20C1600GRB14-ND RLR20C1600GRB14
Product Name RES 160 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details