Vishay Intertechnology, Inc. MF,1/2W,1.33K,1%,100PPM,R/.01%,T/R RLR20C1331FRRE6

Description
MF,1/2W,1.33K,1%,100 PPM,R/.01%,T/R
Request a Quote Datasheet
Description
MF,1/2W,1.33K,1%,100 PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,1.33K,1%,100PPM,R/.01%,T/R - RLR20C1331FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,1.33K,1%,100PPM,R/.01%,T/R
RLR20C1331FRRE6
MF,1/2W,1.33K,1%,100PPM,R/.01%,T/R RLR20C1331FRRE6
MF,1/2W,1.33K,1%,100 PPM,R/.01%,T/R

MF,1/2W,1.33K,1%,100PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - RLR20C1331FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1331FRRE6-ND
Through Hole Resistors RLR20C1331FRRE6-ND
1.33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1331FRRE6 RLR20C1331FRRE6-ND
Product Name MF,1/2W,1.33K,1%,100PPM,R/.01%,T/R Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details