Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C1502GRRE6

Description
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C1502GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C1502GRRE6
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C1502GRRE6
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C1502GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1502GRRE6-ND
Through Hole Resistors RLR20C1502GRRE6-ND
15 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C8340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C8340
Resistor,metal Film,15Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C8340
Resistor,Metal Film,15KOhms,350WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,15KOhms,350WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR20C1502GRRE6 RLR20C1502GRRE6-ND 51C8340
Product Name Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,15Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details