Vishay Intertechnology, Inc. RES 15 OHM 2% 1/2W AXIAL RLR20C15R0GPBSL

Description
RES 15ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2% 1/2W AXIAL - RLR20C15R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1/2W AXIAL
RLR20C15R0GPBSL
RES 15 OHM 2% 1/2W AXIAL RLR20C15R0GPBSL
RES 15ohm 2% 1/2W AXIAL

RES 15ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C15R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C15R0GPBSL-ND
Through Hole Resistors RLR20C15R0GPBSL-ND
15 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C15R0GPBSL RLR20C15R0GPBSL-ND
Product Name RES 15 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details