Vishay Intertechnology, Inc. RES 1.5M OHM 2% 1/2W AXIAL RLR20C1504GRBSL

Description
RES 1.5Mohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 2% 1/2W AXIAL - RLR20C1504GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 2% 1/2W AXIAL
RLR20C1504GRBSL
RES 1.5M OHM 2% 1/2W AXIAL RLR20C1504GRBSL
RES 1.5Mohm 2% 1/2W AXIAL

RES 1.5Mohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1504GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1504GRBSL-ND
Through Hole Resistors RLR20C1504GRBSL-ND
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1504GRBSL RLR20C1504GRBSL-ND
Product Name RES 1.5M OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details