Vishay Intertechnology, Inc. RES 16K OHM 2% 1/2W AXIAL RLR20C1602GPRSL

Description
RES 16Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 2% 1/2W AXIAL - RLR20C1602GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 2% 1/2W AXIAL
RLR20C1602GPRSL
RES 16K OHM 2% 1/2W AXIAL RLR20C1602GPRSL
RES 16Kohm 2% 1/2W AXIAL

RES 16Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1602GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1602GPRSL-ND
Through Hole Resistors RLR20C1602GPRSL-ND
16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1602GPRSL RLR20C1602GPRSL-ND
Product Name RES 16K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers