Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1501GMB14

Description
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1501GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1501GMB14-ND
Through Hole Resistors RLR20C1501GMB14-ND
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.5K OHM 2% 1/2W AXIAL - RLR20C1501GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2% 1/2W AXIAL
RLR20C1501GMB14
RES 1.5K OHM 2% 1/2W AXIAL RLR20C1501GMB14
RES 1.5Kohm 2% 1/2W AXIAL

RES 1.5Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1501GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1501GMB14
Through Hole Resistors RLR20C1501GMB14
RES 1.5K OHM 2% 1/2W AXIAL

RES 1.5K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1501GMB14-ND RLR20C1501GMB14 RLR20C1501GMB14
Product Name Through Hole Resistors RES 1.5K OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers