Vishay Intertechnology, Inc. RES 16K OHM 1% 1/2W AXIAL RLR20C1602FMB14

Description
RES 16Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1% 1/2W AXIAL - RLR20C1602FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1% 1/2W AXIAL
RLR20C1602FMB14
RES 16K OHM 1% 1/2W AXIAL RLR20C1602FMB14
RES 16Kohm 1% 1/2W AXIAL

RES 16Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1602FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1602FMB14-ND
Through Hole Resistors RLR20C1602FMB14-ND
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1602FMB14 RLR20C1602FMB14-ND
Product Name RES 16K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details