Vishay Intertechnology, Inc. RES 13.7 OHM 1% 1/2W AXIAL RLR20C13R7FRBSL

Description
RES 13.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1% 1/2W AXIAL - RLR20C13R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1% 1/2W AXIAL
RLR20C13R7FRBSL
RES 13.7 OHM 1% 1/2W AXIAL RLR20C13R7FRBSL
RES 13.7ohm 1% 1/2W AXIAL

RES 13.7ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C13R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C13R7FRBSL-ND
Through Hole Resistors RLR20C13R7FRBSL-ND
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C13R7FRBSL RLR20C13R7FRBSL-ND
Product Name RES 13.7 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details