Vishay Intertechnology, Inc. Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C1401FRB14

Description
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C1401FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C1401FRB14
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C1401FRB14
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C1401FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1401FRB14-ND
Through Hole Resistors RLR20C1401FRB14-ND
1.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1401FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1401FRB14
Through Hole Resistors RLR20C1401FRB14
RES 1.4K OHM 1% 1/2W AXIAL

RES 1.4K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1401FRB14 RLR20C1401FRB14-ND RLR20C1401FRB14
Product Name Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details