Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1301FRRE6

Description
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1301FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1301FRRE6-ND
Through Hole Resistors RLR20C1301FRRE6-ND
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.3K OHM 1% 1/2W AXIAL - RLR20C1301FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1% 1/2W AXIAL
RLR20C1301FRRE6
RES 1.3K OHM 1% 1/2W AXIAL RLR20C1301FRRE6
RES 1.3Kohm 1% 1/2W AXIAL

RES 1.3Kohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C1301FRRE6-ND RLR20C1301FRRE6
Product Name Through Hole Resistors RES 1.3K OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers