Vishay Intertechnology, Inc. RES 13 OHM 2% 1/2W AXIAL RLR20C13R0GRB14

Description
RES 13ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 2% 1/2W AXIAL - RLR20C13R0GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2% 1/2W AXIAL
RLR20C13R0GRB14
RES 13 OHM 2% 1/2W AXIAL RLR20C13R0GRB14
RES 13ohm 2% 1/2W AXIAL

RES 13ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C13R0GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C13R0GRB14-ND
Through Hole Resistors RLR20C13R0GRB14-ND
13 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C13R0GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C13R0GRB14
Through Hole Resistors RLR20C13R0GRB14
RES 13 OHM 2% 1/2W AXIAL

RES 13 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C13R0GRB14 RLR20C13R0GRB14-ND RLR20C13R0GRB14
Product Name RES 13 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers