Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
15 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 15K OHM 2% 1/2W AXIAL
Resistor,Metal Film,15KOhms,350WV,2
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR20C1502GRB14 | RLR20C1502GRB14-ND | RLR20C1502GRB14 | 51C8338 |
| Product Name | Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors | Resistor,metal Film,15Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 2 watts | 0.5000 watts | 2 watts |