Vishay Intertechnology, Inc. RES 162 OHM 1% 1/2W AXIAL RLR20C1620FPBSL

Description
RES 162ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1% 1/2W AXIAL - RLR20C1620FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1% 1/2W AXIAL
RLR20C1620FPBSL
RES 162 OHM 1% 1/2W AXIAL RLR20C1620FPBSL
RES 162ohm 1% 1/2W AXIAL

RES 162ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1620FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1620FPBSL-ND
Through Hole Resistors RLR20C1620FPBSL-ND
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1620FPBSL RLR20C1620FPBSL-ND
Product Name RES 162 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details