Vishay Intertechnology, Inc. RES 1.3K OHM 2% 1/2W AXIAL RLR20C1301GMRSL

Description
RES 1.3Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 2% 1/2W AXIAL - RLR20C1301GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2% 1/2W AXIAL
RLR20C1301GMRSL
RES 1.3K OHM 2% 1/2W AXIAL RLR20C1301GMRSL
RES 1.3Kohm 2% 1/2W AXIAL

RES 1.3Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1301GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1301GMRSL-ND
Through Hole Resistors RLR20C1301GMRSL-ND
1.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1301GMRSL RLR20C1301GMRSL-ND
Product Name RES 1.3K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details