Vishay Intertechnology, Inc. RES 16.2K OHM 1% 1/2W AXIAL RLR20C1622FRRSL

Description
RES 16.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1% 1/2W AXIAL - RLR20C1622FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1% 1/2W AXIAL
RLR20C1622FRRSL
RES 16.2K OHM 1% 1/2W AXIAL RLR20C1622FRRSL
RES 16.2Kohm 1% 1/2W AXIAL

RES 16.2Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1622FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1622FRRSL-ND
Through Hole Resistors RLR20C1622FRRSL-ND
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1622FRRSL RLR20C1622FRRSL-ND
Product Name RES 16.2K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details