Vishay Intertechnology, Inc. RES 15 OHM 2% 1/2W AXIAL RLR20C15R0GRRSL

Description
RES 15ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2% 1/2W AXIAL - RLR20C15R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1/2W AXIAL
RLR20C15R0GRRSL
RES 15 OHM 2% 1/2W AXIAL RLR20C15R0GRRSL
RES 15ohm 2% 1/2W AXIAL

RES 15ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C15R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C15R0GRRSL-ND
Through Hole Resistors RLR20C15R0GRRSL-ND
15 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C15R0GRRSL RLR20C15R0GRRSL-ND
Product Name RES 15 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details