Vishay Intertechnology, Inc. RES 160 OHM 2% 1/2W AXIAL RLR20C1600GMBSL

Description
RES 160ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 160ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 2% 1/2W AXIAL - RLR20C1600GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 2% 1/2W AXIAL
RLR20C1600GMBSL
RES 160 OHM 2% 1/2W AXIAL RLR20C1600GMBSL
RES 160ohm 2% 1/2W AXIAL

RES 160ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1600GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1600GMBSL-ND
Through Hole Resistors RLR20C1600GMBSL-ND
160 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1600GMBSL RLR20C1600GMBSL-ND
Product Name RES 160 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers