Vishay Intertechnology, Inc. Through Hole Resistors RLR20C13R7FRRSL

Description
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C13R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C13R7FRRSL-ND
Through Hole Resistors RLR20C13R7FRRSL-ND
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.7 OHM 1% 1/2W AXIAL - RLR20C13R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1% 1/2W AXIAL
RLR20C13R7FRRSL
RES 13.7 OHM 1% 1/2W AXIAL RLR20C13R7FRRSL
RES 13.7ohm 1% 1/2W AXIAL

RES 13.7ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C13R7FRRSL-ND RLR20C13R7FRRSL
Product Name Through Hole Resistors RES 13.7 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details