Vishay Intertechnology, Inc. RES 15K OHM 1% 1/2W AXIAL RLR20C1502FMRSL

Description
RES 15Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1% 1/2W AXIAL - RLR20C1502FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1% 1/2W AXIAL
RLR20C1502FMRSL
RES 15K OHM 1% 1/2W AXIAL RLR20C1502FMRSL
RES 15Kohm 1% 1/2W AXIAL

RES 15Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1502FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1502FMRSL-ND
Through Hole Resistors RLR20C1502FMRSL-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1502FMRSL RLR20C1502FMRSL-ND
Product Name RES 15K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details