Vishay Intertechnology, Inc. RES 1.5M OHM 2% 1/2W AXIAL RLR20C1504GRRSL

Description
RES 1.5Mohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 2% 1/2W AXIAL - RLR20C1504GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 2% 1/2W AXIAL
RLR20C1504GRRSL
RES 1.5M OHM 2% 1/2W AXIAL RLR20C1504GRRSL
RES 1.5Mohm 2% 1/2W AXIAL

RES 1.5Mohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1504GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1504GRRSL-ND
Through Hole Resistors RLR20C1504GRRSL-ND
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1504GRRSL RLR20C1504GRRSL-ND
Product Name RES 1.5M OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details