Vishay Intertechnology, Inc. RES 13K OHM 2% 1/2W AXIAL RLR20C1302GMRE6

Description
RES 13Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 2% 1/2W AXIAL - RLR20C1302GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 2% 1/2W AXIAL
RLR20C1302GMRE6
RES 13K OHM 2% 1/2W AXIAL RLR20C1302GMRE6
RES 13Kohm 2% 1/2W AXIAL

RES 13Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1302GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1302GMRE6-ND
Through Hole Resistors RLR20C1302GMRE6-ND
13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1302GMRE6 RLR20C1302GMRE6-ND
Product Name RES 13K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details