Vishay Intertechnology, Inc. RES 150 OHM 2% 1/2W AXIAL RLR20C1500GPRE6

Description
RES 150ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2% 1/2W AXIAL - RLR20C1500GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2% 1/2W AXIAL
RLR20C1500GPRE6
RES 150 OHM 2% 1/2W AXIAL RLR20C1500GPRE6
RES 150ohm 2% 1/2W AXIAL

RES 150ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1500GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1500GPRE6-ND
Through Hole Resistors RLR20C1500GPRE6-ND
150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1500GPRE6 RLR20C1500GPRE6-ND
Product Name RES 150 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers