Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1371FRBSL

Description
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1371FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1371FRBSL-ND
Through Hole Resistors RLR20C1371FRBSL-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.37K OHM 1% 1/2W AXIAL - RLR20C1371FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1% 1/2W AXIAL
RLR20C1371FRBSL
RES 1.37K OHM 1% 1/2W AXIAL RLR20C1371FRBSL
RES 1.37Kohm 1% 1/2W AXIAL

RES 1.37Kohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C1371FRBSL-ND RLR20C1371FRBSL
Product Name Through Hole Resistors RES 1.37K OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers