Vishay Intertechnology, Inc. RES 150 OHM 2% 1/2W AXIAL RLR20C1500GRR36

Description
RES 150ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2% 1/2W AXIAL - RLR20C1500GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2% 1/2W AXIAL
RLR20C1500GRR36
RES 150 OHM 2% 1/2W AXIAL RLR20C1500GRR36
RES 150ohm 2% 1/2W AXIAL

RES 150ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1500GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1500GRR36-ND
Through Hole Resistors RLR20C1500GRR36-ND
150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1500GRR36 RLR20C1500GRR36-ND
Product Name RES 150 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details