Vishay Intertechnology, Inc. RES 15.8 OHM 1% 1/2W AXIAL RLR20C15R8FRBSL

Description
RES 15.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1% 1/2W AXIAL - RLR20C15R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1% 1/2W AXIAL
RLR20C15R8FRBSL
RES 15.8 OHM 1% 1/2W AXIAL RLR20C15R8FRBSL
RES 15.8ohm 1% 1/2W AXIAL

RES 15.8ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C15R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C15R8FRBSL-ND
Through Hole Resistors RLR20C15R8FRBSL-ND
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C15R8FRBSL RLR20C15R8FRBSL-ND
Product Name RES 15.8 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details